☰
MAX6950EEE+
MAX6950EEE+
Active
Description:  IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6950EEE+ Datasheet
History Price: $19.19000
In Stock: 21760
MAX6950EEE+ vs MAX7233AFIPL
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
18 Segment
Interface
3-Wire Serial
Parallel
Digits or Characters
5 Digits
4 Characters
Current - Supply
10 mA
30 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP