☰
MAX6951EEE
MAX6951EEE
Active
Description:  8-DIGIT LED DISPLAY DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6951EEE Datasheet
History Price: Active
In Stock: 44240
MAX6951EEE vs MAX7233AFIPL
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
18 Segment
Interface
SPI
Parallel
Digits or Characters
8 Digits
4 Characters
Current - Supply
10 mA
30 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP-EP
40-PDIP