Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX71071+
MAX71071+
Discontinued
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 24BIT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX71071+ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX71071+ vs MAX1065AEUI
Part No
MAX71071+
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Number of Bits
24
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
2
1
Input Type
Differential
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
Temperature Sensor
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-uMAX/uSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount