☰
MAX7231AFIPL
MAX7231AFIPL
Active
Description:  MAX7231 LCD DECODER/DRIVER
Manufacturer:  Maxim Integrated
History Price: $7.27000
In Stock: 35600
MAX7231AFIPL vs MAX7233AFIPL
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
7 Segment + 2 Annunciators
18 Segment
Interface
Parallel, Serial
Parallel
Digits or Characters
8 Digits
4 Characters
Current - Supply
30 μA
30 μA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP