☰
MAX7233AFIPL
MAX7233AFIPL
Obsolete
Description:  IC DRVR 18 SEGMENT 40DIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32400
MAX7233AFIPL vs MAX7221ENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
LCD
LED
Configuration
18 Segment
7 Segment + DP
Interface
Parallel
4-Wire Serial
Digits or Characters
4 Characters
8 Digits
Current - Supply
30 μA
330 mA
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
24-PDIP