Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX7233AFIPL
MAX7233AFIPL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 18 SEGMENT 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7233AFIPL Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7233AFIPL vs MAX7231AFIPL
Part No
MAX7233AFIPL
MAX7231AFIPL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
18 Segment
7 Segment + 2 Annunciators
Interface
Parallel
Parallel, Serial
Digits or Characters
4 Characters
8 Digits
Current - Supply
30 μA
30 μA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP