☰
MAX7300ANI
MAX7300ANI
Active
Description:  MULTI-PORT I/O EXPANDER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7300ANI Datasheet
History Price: $4.08000
In Stock: 46880
MAX7300ANI vs MAX7300AAI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
28
20
Interface
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Interrupt Output
Yes
Yes
Features
-
-
Output Type
Open Drain, Push-Pull
Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PDIP
28-SSOP