Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7300AAI+
MAX7300AAI+
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C 28SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7300AAI+ Datasheet
History Price: $8.74000
In Stock: 15960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7300AAI+ Specification
Specification
Part No
MAX7300AAI+
Category
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
20
Interface
I2C, 2-Wire Serial
Interrupt Output
Yes
Features
-
Output Type
Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
Clock Frequency
400 kHz
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX7300AAI+ PDF Datasheet
MAX7300AAI+ Datasheet
Click and Download: MAX7300AAI+ Datasheet
MAX7300AAI+ Related Parts
MAX1608EEE
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX16092UK+
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX16092UK+T
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX1609EEE
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1609EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1609EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX7300AAI+T
Maxim Integrated
IC XPNDR 400KHZ I2C 28SSOP
MAX7300AAX+
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7300AAX+T
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7300AGL
Maxim Integrated
MULTI-PORT I/O EXPANDER
MAX7300AAI+ Compare Parts
MAX7300AAI+ vs MAX7329AWE+
MAX7300AAI+ vs MAX7329AAP+T
MAX7300AAI+ vs MAX7329AAP+
MAX7300AAI+ vs MAX7328AWE+
MAX7300AAI+ vs MAX7328AAP+T
MAX7300AAI+ vs MAX7328AAP+
MAX7300AAI+ vs MAX7327AATG+T
MAX7300AAI+ vs MAX7327AATG+
MAX7300AAI+ vs MAX7326ATG+T
MAX7300AAI+ vs MAX7326ATG+
MAX7300AAI+ vs MAX7326AEG+T
MAX7300AAI+ vs MAX7326AEG+
MAX7300AAI+ vs MAX7325ATG+T
MAX7300AAI+ vs MAX7325ATG+
MAX7300AAI+ vs MAX7325AEG+T
MAX7300AAI+ vs MAX7325AEG+
MAX7300AAI+ vs MAX7325AEG
MAX7300AAI+ vs MAX7324ATG+T
MAX7300AAI+ vs MAX7324ATG+
MAX7300AAI+ vs MAX7324AEG+T
MAX7300AAI+ vs MAX7324AEG+
MAX7300AAI+ vs MAX7324AEG
MAX7300AAI+ vs MAX7323ATE+T
MAX7300AAI+ vs MAX7323ATE+
MAX7300AAI+ vs MAX7323AEE+T
MAX7300AAI+ vs MAX7323AEE+
MAX7300AAI+ vs MAX7322ATE+T
MAX7300AAI+ vs MAX7322ATE+
MAX7300AAI+ vs MAX7322AEE+T
MAX7300AAI+ vs MAX7322AEE+
MAX7300AAI+ vs MAX7321ATE+T
MAX7300AAI+ vs MAX7321ATE+
MAX7300AAI+ vs MAX7321AEE+T
MAX7300AAI+ vs MAX7321AEE+
MAX7300AAI+ vs MAX7320ATE+T
MAX7300AAI+ vs MAX7320ATE+
MAX7300AAI+ vs MAX7320AEE+T
MAX7300AAI+ vs MAX7320AEE+
MAX7300AAI+ vs MAX7319ATE+T
MAX7300AAI+ vs MAX7319ATE+
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time