Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7312AAG
MAX7312AAG
Active
Interface - I/O Expanders
Description:
I/O PORT EXPANDER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7312AAG Datasheet
History Price: $2.41000
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7312AAG vs MAX7300AAI+
Part No
MAX7312AAG
MAX7300AAI+
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
16
20
Interface
I2C, SMBus
I2C, 2-Wire Serial
Interrupt Output
Yes
Yes
Features
POR
-
Output Type
Open Drain, Push-Pull
Push-Pull
Current - Output Source/Sink
31mA, 43mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
28-SSOP