Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7314AEG
MAX7314AEG
Active
Interface - I/O Expanders
Description:
18-PORT GPIO
Manufacturer:
Maxim Integrated
Datasheet:
MAX7314AEG Datasheet
History Price: Active
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7314AEG vs MAX7300AAI+
Part No
MAX7314AEG
MAX7300AAI+
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
-
20
Interface
-
I2C, 2-Wire Serial
Interrupt Output
-
Yes
Features
-
-
Output Type
-
Push-Pull
Current - Output Source/Sink
-
4.5mA, 10mA
Clock Frequency
-
400 kHz
Voltage - Supply
-
2.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP