☰
MAX741NCPP
MAX741NCPP
Obsolete
Description:  IC REG CTRLR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX741NCPP Datasheet
History Price: $1.07000
In Stock: 37680
MAX741NCPP vs MAX8743EEI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
2V ~ 28V
Frequency - Switching
-
200kHz, 300kHz, 420kHz, 540kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
28-QSOP