Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX741NCPP
MAX741NCPP
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX741NCPP Datasheet
History Price: $1.07000
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX741NCPP Specification
Specification
Part No
MAX741NCPP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX741NCPP PDF Datasheet
MAX741NCPP Datasheet
Click and Download: MAX741NCPP Datasheet
MAX741NCPP Related Parts
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX741NCPP Compare Parts
MAX741NCPP vs MAX8786GTL+
MAX741NCPP vs MAX8743ETX+T
MAX741NCPP vs MAX8743ETX+
MAX741NCPP vs MAX8743ETX
MAX741NCPP vs MAX8743EEI+T
MAX741NCPP vs MAX8743EEI
MAX741NCPP vs MAX8653ETI+T
MAX741NCPP vs MAX8653ETI+
MAX741NCPP vs MAX8650EEG+T
MAX741NCPP vs MAX8650EEG+
MAX741NCPP vs MAX863EEE-T
MAX741NCPP vs MAX863EEE+T
MAX741NCPP vs MAX863EEE+
MAX741NCPP vs MAX863EEE
MAX741NCPP vs MAX8599ETE+T
MAX741NCPP vs MAX8599ETE+
MAX741NCPP vs MAX8598ETE+T
MAX741NCPP vs MAX8598ETE+
MAX741NCPP vs MAX8598ETE
MAX741NCPP vs MAX8597ETP+T
MAX741NCPP vs MAX8597ETP+
MAX741NCPP vs MAX8594AETG+
MAX741NCPP vs MAX8579EUB+T
MAX741NCPP vs MAX8579EUB+
MAX741NCPP vs MAX8578EUB+T
MAX741NCPP vs MAX8578EUB+
MAX741NCPP vs MAX8578EUB
MAX741NCPP vs MAX8577EUB+T
MAX741NCPP vs MAX8577EUB+
MAX741NCPP vs MAX8577EUB
MAX741NCPP vs MAX8576EUB+T
MAX741NCPP vs MAX8576EUB+
MAX741NCPP vs MAX8575EUT
MAX741NCPP vs MAX8573EUT
MAX741NCPP vs MAX8572EUT
MAX741NCPP vs MAX8570EUT
MAX741NCPP vs MAX8561ETA-G104
MAX741NCPP vs MAX8548EUB+T
MAX741NCPP vs MAX8548EUB+
MAX741NCPP vs MAX8546EUB+T
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time