☰
MAX744AEWE
MAX744AEWE
Active
Description:  STEP-DOWN PWM DC-DC CONVERTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX744AEWE Datasheet
History Price: $6.03000
In Stock: 44460
MAX744AEWE vs MAX889TESA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6V
2.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
5V
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
750mA
200mA
Frequency - Switching
185kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC