☰
MAX7491EEE+
MAX7491EEE+
Active
Description:  IC FILTER 40KHZ SWITCHED 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7491EEE+ Datasheet
History Price: $11.24000
In Stock: 21440
MAX7491EEE+ vs MAX281BCWE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Filter Type
Universal Switched Capacitor
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
40kHz
20kHz
Number of Filters
2
1
Filter Order
2nd
5th
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC