Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX752CWE
MAX752CWE
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
STEP-UP DC-DC CONVERTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX752CWE Datasheet
History Price: Active
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX752CWE vs MAX889TESA
Part No
MAX752CWE
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Negative
Topology
Boost
Charge Pump
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
2.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
2.7V (12V)
-2.5V
Voltage - Output (Max)
15.75V
-5.5V
Current - Output
200mA
200mA
Frequency - Switching
170kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC