Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX754CSE
MAX754CSE
Active
PMIC - Lighting, Ballast Controllers
Description:
LCD CONTRAST CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX754CSE Datasheet
History Price: $6.04000
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX754CSE vs MAX98730EVKIT#
Part No
MAX754CSE
MAX98730EVKIT#
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Type
CCFL Controller
-
Frequency
32kHz ~ 115kHz
-
Voltage - Supply
4V ~ 30V
-
Current - Supply
500 μA
-
Current - Output Source/Sink
-
-
Dimming
No
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-