Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX759EPD
MAX759EPD
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG LINEAR INVERTING PWM REG
Manufacturer:
Maxim Integrated
Datasheet:
MAX759EPD Datasheet
History Price: $5.34000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX759EPD vs MAX889TESA
Part No
MAX759EPD
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Negative
Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.7V
Voltage - Input (Max)
11V
5.5V
Voltage - Output (Min/Fixed)
0V
-2.5V
Voltage - Output (Max)
-15V
-5.5V
Current - Output
500mA
200mA
Frequency - Switching
185kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC