☰
MAX7652ECB
MAX7652ECB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7652ECB Datasheet
History Price: $26.54000
In Stock: 8560
MAX7652ECB vs MAX195BEWE
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
12
16
Sampling Rate (Per Second)
53.6k
85k
Number of Inputs
8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Serial
SPI
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
?V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (10x10)
16-SOIC
Mounting Type
Surface Mount
Surface Mount