Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX7652ECB
MAX7652ECB
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:
Maxim Integrated
Datasheet:
MAX7652ECB Datasheet
History Price: $26.54000
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7652ECB Specification
Specification
Part No
MAX7652ECB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
53.6k
Number of Inputs
8
Input Type
Differential, Single Ended
Data Interface
Serial
Configuration
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
Mounting Type
Surface Mount
MAX7652ECB PDF Datasheet
MAX7652ECB Datasheet
Click and Download: MAX7652ECB Datasheet
MAX7652ECB Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX7652ECB Compare Parts
MAX7652ECB vs MAX7651ECB
MAX7652ECB vs MAX7651CCB
MAX7652ECB vs MAX71071+T
MAX7652ECB vs MAX71071+
MAX7652ECB vs MAX22531AAP+
MAX7652ECB vs MAX22530AWE+
MAX7652ECB vs MAX199BEWI+
MAX7652ECB vs MAX199BEWI
MAX7652ECB vs MAX199BENI
MAX7652ECB vs MAX199BEAI+
MAX7652ECB vs MAX199BEAI
MAX7652ECB vs MAX199BCWI
MAX7652ECB vs MAX199AEWI
MAX7652ECB vs MAX199AENI
MAX7652ECB vs MAX199AEAI
MAX7652ECB vs MAX199ACWI
MAX7652ECB vs MAX199ACNI
MAX7652ECB vs MAX199ACAI
MAX7652ECB vs MAX198BEWI
MAX7652ECB vs MAX198BENI
MAX7652ECB vs MAX198BEAI
MAX7652ECB vs MAX198BCAI
MAX7652ECB vs MAX198AEWI
MAX7652ECB vs MAX198AENI
MAX7652ECB vs MAX198AEAI
MAX7652ECB vs MAX198ACWI
MAX7652ECB vs MAX198ACNI
MAX7652ECB vs MAX198ACAI
MAX7652ECB vs MAX197AENI
MAX7652ECB vs MAX19777AZA+T
MAX7652ECB vs MAX19777AZA+
MAX7652ECB vs MAX196BEWI
MAX7652ECB vs MAX196BENI
MAX7652ECB vs MAX196AENI
MAX7652ECB vs MAX196AEAI
MAX7652ECB vs MAX196ACNI
MAX7652ECB vs MAX196ACAI
MAX7652ECB vs MAX195BEWE+T
MAX7652ECB vs MAX195BEWE+
MAX7652ECB vs MAX195BEWE
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller