☰
MAX7652ECB
MAX7652ECB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7652ECB Datasheet
History Price: $26.54000
In Stock: 8560
MAX7652ECB vs MAX197AENI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
53.6k
100k
Number of Inputs
8
8
Input Type
Differential, Single Ended
Single Ended
Data Interface
Serial
Parallel
Configuration
S/H-MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
28-DIP (0.300", 7.62mm)
Supplier Device Package
64-LQFP (10x10)
28-PDIP
Mounting Type
Surface Mount
Through Hole