Status
Active
Discontinued
Sampling Rate (Per Second)
53.6k
-
Input Type
Differential, Single Ended
Differential
Configuration
S/H-MUX-ADC
-
Number of A/D Converters
1
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 3.6V
-
Voltage - Supply, Digital
2.7V ~ 3.6V
-
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
64-LQFP (10x10)
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount