☰
MAX767TEAP+
MAX767TEAP+
Obsolete
Description:  5V TO 3.3V OUTPUT, SYNCHRONOUS,
Manufacturer:  Maxim Integrated
Datasheet:   MAX767TEAP+ Datasheet
History Price: Obsolete
In Stock: 22720
MAX767TEAP+ vs MAX8742EAI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
4.5V ~ 5.5V
30V ~ 30V
Voltage - Supply
4.5V ~ 5.5V
4.2V ~ 30V
Current - Supply
700 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
28-SSOP