Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX8742EAI
MAX8742EAI
Active
PMIC - Power Supply Controllers, Monitors
Description:
POWER-SUPPLY CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8742EAI Datasheet
History Price: $8.43000
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8742EAI Specification
Specification
Part No
MAX8742EAI
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
30V ~ 30V
Voltage - Supply
4.2V ~ 30V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MAX8742EAI PDF Datasheet
MAX8742EAI Datasheet
Click and Download: MAX8742EAI Datasheet
MAX8742EAI Related Parts
MAX15048ETJ+
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15048ETJ+T
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15049ETJ+
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15049ETJ+T
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX1533AETJ+
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533AETJ+T
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533ETJ+
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533ETJ+T
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1534ETE+
Maxim Integrated
IC PWR SUPPLY CONTROLLER 16TQFN
MAX1534ETE+T
Maxim Integrated
IC PWR SUPPLY CONTROLLER 16TQFN
MAX16050ETI+
Maxim Integrated
IC POWER MONITR/SEQUENCER 28TQFN
MAX16050ETI+T
Maxim Integrated
IC POWER MONITR/SEQUENCER 28TQFN
MAX8742EAI Compare Parts
MAX8742EAI vs MAX8757ETI+
MAX8742EAI vs MAX8741EAI
MAX8742EAI vs MAX8734AEEI+T
MAX8742EAI vs MAX8734AEEI+
MAX8742EAI vs MAX8688BLETG+T
MAX8742EAI vs MAX8688BLETG+
MAX8742EAI vs MAX8688BHETG+T
MAX8742EAI vs MAX8688BHETG+
MAX8742EAI vs MAX8688ALETG+T
MAX8742EAI vs MAX8688ALETG+
MAX8742EAI vs MAX8688AHETG+T
MAX8742EAI vs MAX8688AHETG+
MAX8742EAI vs MAX786REAI+
MAX8742EAI vs MAX786EAI+T
MAX8742EAI vs MAX786EAI+
MAX8742EAI vs MAX786EAI
MAX8742EAI vs MAX767TEAP+
MAX8742EAI vs MAX767SEAP
MAX8742EAI vs MAX5973ETL+T
MAX8742EAI vs MAX5973ETL+
MAX8742EAI vs MAX4981ETA+T
MAX8742EAI vs MAX4980ETA+T
MAX8742EAI vs MAX4978ETA+T
MAX8742EAI vs MAX4972EWC+T
MAX8742EAI vs MAX4972EBC+T
MAX8742EAI vs MAX4971EWC+T
MAX8742EAI vs MAX4971EWC+
MAX8742EAI vs MAX4971EBC+T
MAX8742EAI vs MAX4970EWC+T
MAX8742EAI vs MAX4970EBC+T
MAX8742EAI vs MAX4959ELB+
MAX8742EAI vs MAX4883CETB+TGC1
MAX8742EAI vs MAX4883CETB+T
MAX8742EAI vs MAX34462EXQ+T
MAX8742EAI vs MAX34462EXQ+
MAX8742EAI vs MAX34461ETM+T
MAX8742EAI vs MAX34461ETM+
MAX8742EAI vs MAX34460ETM+T
MAX8742EAI vs MAX34460ETM+
MAX8742EAI vs MAX34451ETNA4+T
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much