☰
MAX77985AEFD+
MAX77985AEFD+
Active
Description:  19VIN, 3.5/5.5AOUT 1-CELL LI-ION
Manufacturer:  Maxim Integrated
History Price: $5.43000
In Stock: 13120
MAX77985AEFD+ vs MAX8922LETB+
Series
-
-
Packaging
Strip
Tube
Status
Active
Obsolete
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Over-Under Voltage, Short Circuit
Over Voltage
Charge Current - Max
3.5A
540mA
Battery Pack Voltage
12V (Max)
4.2V
Voltage - Supply (Max)
19V
7V
Interface
I2C
USB
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-PowerUFQFN
10-WFDFN Exposed Pad
Supplier Device Package
32-FC2QFN (4x4)
10-TDFN (3x2)