☰
MAX77985AEFD+
MAX77985AEFD+
Active
Description:  19VIN, 3.5/5.5AOUT 1-CELL LI-ION
Manufacturer:  Maxim Integrated
History Price: $5.43000
In Stock: 13120
MAX77985AEFD+ Specification
Specification
Part No
MAX77985AEFD+
Category
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
Over Current, Over Temperature, Over-Under Voltage, Short Circuit
Charge Current - Max
3.5A
Battery Pack Voltage
12V (Max)
Voltage - Supply (Max)
19V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-PowerUFQFN
Supplier Device Package
32-FC2QFN (4x4)
MAX77985AEFD+ Related Parts
MAX14578AEETE+
MAX14578AEETE+
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578AEETE+T
MAX14578AEETE+T
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578AEEWC+T
MAX14578AEEWC+T
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578AEWC+
MAX14578AEWC+
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578EETE+
MAX14578EETE+
Maxim Integrated
IC BATT CHG LI-ION 16TQFN
MAX14578EETE+T
MAX14578EETE+T
Maxim Integrated
IC CHRGR DETECTOR USB LI+ 16TQFN
MAX14578EEWC+T
MAX14578EEWC+T
Maxim Integrated
IC CHARGER DETECT USB LI+ 12WLP
MAX14578EWC+
MAX14578EWC+
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14578EWC+T
MAX14578EWC+T
Maxim Integrated
IC BATT CHG LI-ION 12WLP
MAX14616AEWA+
MAX14616AEWA+
Maxim Integrated
IC BATT CHG LI-ION 25WLP
MAX14630EZK+
MAX14630EZK+
Maxim Integrated
IC USB HOST ADAPTER
MAX14630EZK+T
MAX14630EZK+T
Maxim Integrated
IC BATT CHG SOT23-5
MAX77985AEFD+ Compare Parts
  • MAX77985AEFD+ vs MAX8934GETI+T
  • MAX77985AEFD+ vs MAX8934GETI+
  • MAX77985AEFD+ vs MAX8934EETI+T
  • MAX77985AEFD+ vs MAX8934EETI+
  • MAX77985AEFD+ vs MAX8934DETI+T
  • MAX77985AEFD+ vs MAX8934DETI+
  • MAX77985AEFD+ vs MAX8934CETI+T
  • MAX77985AEFD+ vs MAX8934CETI+
  • MAX77985AEFD+ vs MAX8934BETI+T
  • MAX77985AEFD+ vs MAX8934BETI+
  • MAX77985AEFD+ vs MAX8934AETI+T
  • MAX77985AEFD+ vs MAX8934AETI+
  • MAX77985AEFD+ vs MAX8922LETB+T
  • MAX77985AEFD+ vs MAX8922LETB+
  • MAX77985AEFD+ vs MAX8922ETB+T
  • MAX77985AEFD+ vs MAX8903YETI+TW
  • MAX77985AEFD+ vs MAX8903YETI+T
  • MAX77985AEFD+ vs MAX8903YETI+
  • MAX77985AEFD+ vs MAX8903NETI+T
  • MAX77985AEFD+ vs MAX8903NETI+
  • MAX77985AEFD+ vs MAX8903JETI+T
  • MAX77985AEFD+ vs MAX8903JETI+
  • MAX77985AEFD+ vs MAX8903HETI+W
  • MAX77985AEFD+ vs MAX8903HETI+TW
  • MAX77985AEFD+ vs MAX8903HETI+T
  • MAX77985AEFD+ vs MAX8903HETI+
  • MAX77985AEFD+ vs MAX8903GETI+T
  • MAX77985AEFD+ vs MAX8903GETI+
  • MAX77985AEFD+ vs MAX8903EETI+T
  • MAX77985AEFD+ vs MAX8903EETI+
  • MAX77985AEFD+ vs MAX8903DETI+T
  • MAX77985AEFD+ vs MAX8903DETI+
  • MAX77985AEFD+ vs MAX8903CETI+T
  • MAX77985AEFD+ vs MAX8903CETI+
  • MAX77985AEFD+ vs MAX8903BETI+T
  • MAX77985AEFD+ vs MAX8903BETI+
  • MAX77985AEFD+ vs MAX8903AETI+T
  • MAX77985AEFD+ vs MAX8903AETI+
  • MAX77985AEFD+ vs MAX8900DEWV+T
  • MAX77985AEFD+ vs MAX8900CEWV+T
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description