☰
MAX809STRG
MAX809STRG
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  onsemi
Datasheet:   MAX809STRG Datasheet
History Price: $0.46000
In Stock: 1920
MAX809STRG vs MAX16005CTE+
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
2.93V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-3 (TO-236)
16-TQFN (4x4)