☰
MAX809STRG
MAX809STRG
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  onsemi
Datasheet:   MAX809STRG Datasheet
History Price: $0.46000
In Stock: 1920
MAX809STRG Specification
Specification
Part No
MAX809STRG
Category
PMIC - Supervisors
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
MAX809STRG PDF Datasheet
MAX809STRG Related Parts
MAX1232CPA
MAX1232CPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CPA+
MAX1232CPA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CSA
MAX1232CSA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+
MAX1232CSA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+T
MAX1232CSA+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+TG002
MAX1232CSA+TG002
Maxim Integrated
IC SUPERVISOR
MAX1232CSA-T
MAX1232CSA-T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA-TG068
MAX1232CSA-TG068
Maxim Integrated
IC SUPERVISOR MICROPROC MONITOR
MAX1232CWE
MAX1232CWE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+
MAX1232CWE+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+T
MAX1232CWE+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232EPA
MAX1232EPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX809STRG Compare Parts
  • MAX809STRG vs MAX8674EWN+T
  • MAX809STRG vs MAX837EUS-T
  • MAX809STRG vs MAX837EUS+T
  • MAX809STRG vs MAX837EUS
  • MAX809STRG vs MAX836EUS-T
  • MAX809STRG vs MAX836EUS+TG002
  • MAX809STRG vs MAX836EUS+T
  • MAX809STRG vs MAX836EUS
  • MAX809STRG vs MAX835EUK+T
  • MAX809STRG vs MAX835EUK
  • MAX809STRG vs MAX834EUK-T
  • MAX809STRG vs MAX834EUK+T
  • MAX809STRG vs MAX834EUK
  • MAX809STRG vs MAX825ZEXK-T
  • MAX809STRG vs MAX825ZEXK+T
  • MAX809STRG vs MAX825ZEXK
  • MAX809STRG vs MAX825YEXK+T
  • MAX809STRG vs MAX825YEXK+
  • MAX809STRG vs MAX825TEXK-T
  • MAX809STRG vs MAX825TEXK+T
  • MAX809STRG vs MAX825TEXK
  • MAX809STRG vs MAX825TEUK+TG05
  • MAX809STRG vs MAX825TEUK+T
  • MAX809STRG vs MAX825TEUK
  • MAX809STRG vs MAX825SEXK-T
  • MAX809STRG vs MAX825SEXK+T
  • MAX809STRG vs MAX825SEUK-T
  • MAX809STRG vs MAX825SEUK+TG002
  • MAX809STRG vs MAX825SEUK+T
  • MAX809STRG vs MAX825SEUK
  • MAX809STRG vs MAX825REXK-T
  • MAX809STRG vs MAX825REUK+T
  • MAX809STRG vs MAX825MEXK+T
  • MAX809STRG vs MAX825MEXK+
  • MAX809STRG vs MAX825MEUK+T
  • MAX809STRG vs MAX825MEUK
  • MAX809STRG vs MAX825LEXK+T
  • MAX809STRG vs MAX825LEXK+
  • MAX809STRG vs MAX825LEUK-T
  • MAX809STRG vs MAX825LEUK+T
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.