☰
MAX8543EEE
MAX8543EEE
Active
Description:  STEP-DOWN CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8543EEE Datasheet
History Price: $1.58000
In Stock: 13920
MAX8543EEE vs MAX8577EUB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 13.2V
3V ~ 28V
Frequency - Switching
800kHz ~ 1.2MHz
200kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Soft Start
Current Limit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-uMAX