Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX8577EUB
MAX8577EUB
Active
PMIC - DC DC Switching Controllers
Description:
SYNCHRONOUS STEP-DOWN CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8577EUB Datasheet
History Price: $1.41000
In Stock: 28160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8577EUB Specification
Specification
Part No
MAX8577EUB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
Frequency - Switching
200kHz ~ 500kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-uMAX
MAX8577EUB PDF Datasheet
MAX8577EUB Datasheet
Click and Download: MAX8577EUB Datasheet
MAX8577EUB Related Parts
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX8577EUB Compare Parts
MAX8577EUB vs MAX8786GTL+
MAX8577EUB vs MAX8743ETX+T
MAX8577EUB vs MAX8743ETX+
MAX8577EUB vs MAX8743ETX
MAX8577EUB vs MAX8743EEI+T
MAX8577EUB vs MAX8743EEI
MAX8577EUB vs MAX8653ETI+T
MAX8577EUB vs MAX8653ETI+
MAX8577EUB vs MAX8650EEG+T
MAX8577EUB vs MAX8650EEG+
MAX8577EUB vs MAX863EEE-T
MAX8577EUB vs MAX863EEE+T
MAX8577EUB vs MAX863EEE+
MAX8577EUB vs MAX863EEE
MAX8577EUB vs MAX8599ETE+T
MAX8577EUB vs MAX8599ETE+
MAX8577EUB vs MAX8598ETE+T
MAX8577EUB vs MAX8598ETE+
MAX8577EUB vs MAX8598ETE
MAX8577EUB vs MAX8597ETP+T
MAX8577EUB vs MAX8597ETP+
MAX8577EUB vs MAX8594AETG+
MAX8577EUB vs MAX8579EUB+T
MAX8577EUB vs MAX8579EUB+
MAX8577EUB vs MAX8578EUB+T
MAX8577EUB vs MAX8578EUB+
MAX8577EUB vs MAX8578EUB
MAX8577EUB vs MAX8577EUB+T
MAX8577EUB vs MAX8577EUB+
MAX8577EUB vs MAX8576EUB+T
MAX8577EUB vs MAX8576EUB+
MAX8577EUB vs MAX8575EUT
MAX8577EUB vs MAX8573EUT
MAX8577EUB vs MAX8572EUT
MAX8577EUB vs MAX8570EUT
MAX8577EUB vs MAX8561ETA-G104
MAX8577EUB vs MAX8548EUB+T
MAX8577EUB vs MAX8548EUB+
MAX8577EUB vs MAX8546EUB+T
MAX8577EUB vs MAX8546EUB+
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller