☰
MAX8577EUB
MAX8577EUB
Active
Description:  SYNCHRONOUS STEP-DOWN CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8577EUB Datasheet
History Price: $1.41000
In Stock: 28160
MAX8577EUB vs MAX863EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
1.5V ~ 11V
Frequency - Switching
200kHz ~ 500kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Soft Start
Current Limit, Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX
16-QSOP