Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX861CSA
MAX861CSA
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHED-CAP VOLTAGE CONVERTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX861CSA Datasheet
History Price: $1.96000
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX861CSA vs MAX889TESA
Part No
MAX861CSA
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Ratiometric
Step-Down
Output Configuration
Positive or Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.5V, 2.5V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
50mA
200mA
Frequency - Switching
13kHz, 100kHz, 250kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC