☰
MAX874EPA
MAX874EPA
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX874EPA Datasheet
History Price: $5.34000
In Stock: 30720
MAX874EPA vs MAX876BCSA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
10V
Voltage - Output (Max)
-
-
Current - Output
400 μA
10 mA
Tolerance
?.38%
?.05%
Temperature Coefficient
40ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
90μVp-p
18μVp-p
Noise - 10Hz to 10kHz
-
29μVrms
Voltage - Input
4.3V ~ 20V
20V
Current - Supply
15μA
600μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC