Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX876BCSA
MAX876BCSA
Active
PMIC - Voltage Reference
Description:
VOLTAGE REFERENCE
Manufacturer:
Maxim Integrated
Datasheet:
MAX876BCSA Datasheet
History Price: Active
In Stock: 27520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX876BCSA Specification
Specification
Part No
MAX876BCSA
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
20ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
Noise - 10Hz to 10kHz
29μVrms
Voltage - Input
20V
Current - Supply
600μA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX876BCSA PDF Datasheet
MAX876BCSA Datasheet
Click and Download: MAX876BCSA Datasheet
MAX876BCSA Related Parts
MAX6001EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6001EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR
Maxim Integrated
MAX6002 VOLTAGE REFERENCE
MAX6002EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR+TG002
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR/V+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6003EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6003EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6004EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6004EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6005EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX876BCSA Compare Parts
MAX876BCSA vs MAX876BESA+
MAX876BCSA vs MAX876BCPA
MAX876BCSA vs MAX876AESA+TG002
MAX876BCSA vs MAX876AESA+T
MAX876BCSA vs MAX876AESA+
MAX876BCSA vs MAX876AESA
MAX876BCSA vs MAX876AEPA
MAX876BCSA vs MAX875BESA+T
MAX876BCSA vs MAX875BESA+
MAX876BCSA vs MAX875BCPA
MAX876BCSA vs MAX875AESA+T
MAX876BCSA vs MAX875AESA+
MAX876BCSA vs MAX875AESA
MAX876BCSA vs MAX874ESA+
MAX876BCSA vs MAX874ESA
MAX876BCSA vs MAX874EPA
MAX876BCSA vs MAX874CSA
MAX876BCSA vs MAX874CPA
MAX876BCSA vs MAX873BESA+T
MAX876BCSA vs MAX873BESA+
MAX876BCSA vs MAX873AESA+T
MAX876BCSA vs MAX873AESA+
MAX876BCSA vs MAX873AESA
MAX876BCSA vs MAX873ACSA
MAX876BCSA vs MAX872ESA+
MAX876BCSA vs MAX872ESA
MAX876BCSA vs MAX872CPA
MAX876BCSA vs MAX8515EZK+T
MAX876BCSA vs MAX8515EZK+
MAX876BCSA vs MAX8515EXK-T
MAX876BCSA vs MAX8515EXK+TG002
MAX876BCSA vs MAX8515EXK+T
MAX876BCSA vs MAX8515AEZK-T
MAX876BCSA vs MAX8515AEZK+TG002
MAX876BCSA vs MAX8515AEZK+T
MAX876BCSA vs MAX8515AEXK+T
MAX876BCSA vs MAX8515AEXK
MAX876BCSA vs MAX806RCPA+
MAX876BCSA vs MAX8069ESA+T
MAX876BCSA vs MAX8069ESA+
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.