☰
MAX876BCSA
MAX876BCSA
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX876BCSA Datasheet
History Price: Active
In Stock: 27520
MAX876BCSA vs MAX874CSA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
4.096V
Voltage - Output (Max)
-
-
Current - Output
10 mA
400 μA
Tolerance
?.05%
?.38%
Temperature Coefficient
20ppm/ ℃
40ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
90μVp-p
Noise - 10Hz to 10kHz
29μVrms
-
Voltage - Input
20V
4.3V ~ 20V
Current - Supply
600μA
15μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC