Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX876BCSA
MAX876BCSA
Active
PMIC - Voltage Reference
Description:
VOLTAGE REFERENCE
Manufacturer:
Maxim Integrated
Datasheet:
MAX876BCSA Datasheet
History Price: Active
In Stock: 27520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX876BCSA vs MAX874EPA
Part No
MAX876BCSA
MAX874EPA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
4.096V
Voltage - Output (Max)
-
-
Current - Output
10 mA
400 μA
Tolerance
?.05%
?.38%
Temperature Coefficient
20ppm/ ℃
40ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
90μVp-p
Noise - 10Hz to 10kHz
29μVrms
-
Voltage - Input
20V
4.3V ~ 20V
Current - Supply
600μA
15μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP