☰
MAX8792ETD+T
MAX8792ETD+T
Active
Description:  IC PWM CONTROLLER 14TDFN
Manufacturer:  Maxim Integrated
History Price: $10.67000
In Stock: 720
MAX8792ETD+T vs MAX8742EAI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
-
-
Applications
PWM Controller
Power Supply Controller
Voltage - Input
2V ~ 26V
30V ~ 30V
Voltage - Supply
4.5V ~ 5.5V
4.2V ~ 30V
Current - Supply
700 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-TDFN (3x3)
28-SSOP