Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8902BATA+G1D
MAX8902BATA+G1D
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC
Manufacturer:
Maxim Integrated
Datasheet:
MAX8902BATA+G1D Datasheet
History Price: Obsolete
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8902BATA+G1D vs MAX8902BATA+T
Part No
MAX8902BATA+G1D
MAX8902BATA+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.3V
5.3V
Voltage Dropout (Max)
0.15V @ 500mA
0.12V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
160 μA
120 μA
Current - Supply (Max)
-
160 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Current Limit, Enable, Power Good, Soft Start
Enable, Power Good
Protection Features
Over Current, Over Temperature, Reverse Current, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)