☰
MAX8902BATA+G1D
MAX8902BATA+G1D
Obsolete
Description:  IC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22000
MAX8902BATA+G1D Specification
Specification
Part No
MAX8902BATA+G1D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.3V
Voltage Dropout (Max)
0.15V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
160 μA
Current - Supply (Max)
-
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Current Limit, Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Current, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
MAX8902BATA+G1D PDF Datasheet
MAX8902BATA+G1D Related Parts
MAX15006AASA+
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX8902BATA+G1D Compare Parts
  • MAX8902BATA+G1D vs MAX8940EXK28+T
  • MAX8902BATA+G1D vs MAX8902BATA/V+T
  • MAX8902BATA+G1D vs MAX8902BATA+TG1D
  • MAX8902BATA+G1D vs MAX8902BATA+T
  • MAX8902BATA+G1D vs MAX8902AATA/V+T
  • MAX8902BATA+G1D vs MAX8902AATA+TGC1
  • MAX8902BATA+G1D vs MAX8902AATA+TG05
  • MAX8902BATA+G1D vs MAX8902AATA+T
  • MAX8902BATA+G1D vs MAX8902AATA+G47
  • MAX8902BATA+G1D vs MAX8892EXK+T
  • MAX8902BATA+G1D vs MAX8891EXK89+T
  • MAX8902BATA+G1D vs MAX8891EXK45+T
  • MAX8902BATA+G1D vs MAX8891EXK45+
  • MAX8902BATA+G1D vs MAX8891EXK35+T
  • MAX8902BATA+G1D vs MAX8891EXK33/V+T
  • MAX8902BATA+G1D vs MAX8891EXK33+T
  • MAX8902BATA+G1D vs MAX8891EXK31+T
  • MAX8902BATA+G1D vs MAX8891EXK30+T
  • MAX8902BATA+G1D vs MAX8891EXK29+T
  • MAX8902BATA+G1D vs MAX8891EXK28+T
  • MAX8902BATA+G1D vs MAX8891EXK27+T
  • MAX8902BATA+G1D vs MAX8891EXK27+
  • MAX8902BATA+G1D vs MAX8891EXK26+T
  • MAX8902BATA+G1D vs MAX8891EXK26+
  • MAX8902BATA+G1D vs MAX8891EXK25+T
  • MAX8902BATA+G1D vs MAX8891EXK19+T
  • MAX8902BATA+G1D vs MAX8891EXK18+T
  • MAX8902BATA+G1D vs MAX8891EXK15+T
  • MAX8902BATA+G1D vs MAX8888EZK33-T
  • MAX8902BATA+G1D vs MAX8888EZK33+T
  • MAX8902BATA+G1D vs MAX8888EZK33
  • MAX8902BATA+G1D vs MAX8888EZK32+T
  • MAX8902BATA+G1D vs MAX8888EZK31+T
  • MAX8902BATA+G1D vs MAX8888EZK30+T
  • MAX8902BATA+G1D vs MAX8888EZK29+T
  • MAX8902BATA+G1D vs MAX8888EZK29
  • MAX8902BATA+G1D vs MAX8888EZK28+T
  • MAX8902BATA+G1D vs MAX8888EZK27+T
  • MAX8902BATA+G1D vs MAX8888EZK26+T
  • MAX8902BATA+G1D vs MAX8888EZK25T+T
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you