☰
MAX900BCWP+
MAX900BCWP+
Active
Description:  IC COMPARATOR 4 GEN PUR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX900BCWP+ Datasheet
History Price: $12.64000
In Stock: 23600
MAX900BCWP+ vs MAX9955BDCCB+D
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
Push-Pull, TTL
Complementary
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
-5.5V ~ -4.75V, 6.75V ~ 7.5V
Voltage - Input Offset (Max)
4mV @ 5V
20mV @ 3.3V
Current - Input Bias (Max)
10μA @ 5V
25μA @ 7V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
121mA, 174mA
CMRR, PSRR (Typ)
-82dB, -80dB
130.457dB CMRR, 131dB PSRR
Propagation Delay (Max)
8ns (Typ)
650ps
Hysteresis
-
10mV
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
64-TQFP-EP (10x10)