☰
MAX900BCWP+
MAX900BCWP+
Active
Description:  IC COMPARATOR 4 GEN PUR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX900BCWP+ Datasheet
History Price: $12.64000
In Stock: 23600
MAX900BCWP+ Specification
Specification
Part No
MAX900BCWP+
Category
Linear - Comparators
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
Current - Input Bias (Max)
10μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-82dB, -80dB
Propagation Delay (Max)
8ns (Typ)
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
MAX900BCWP+ PDF Datasheet
MAX900BCWP+ Related Parts
MAX1756BAUT
MAX1756BAUT
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-6
MAX40000ANT12+
MAX40000ANT12+
Maxim Integrated
IC COMPARATOR 1 GEN PUR 6WLP
MAX40000ANT12+T
MAX40000ANT12+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR 6WLP
MAX40000AUT12+T
MAX40000AUT12+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT6
MAX40001ANT12+
MAX40001ANT12+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
MAX40001ANT22+T
MAX40001ANT22+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
MAX40001AUT12+
MAX40001AUT12+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40001AUT12+T
MAX40001AUT12+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40001AUT22+T
MAX40001AUT22+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40002ANS+T
MAX40002ANS+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX40002ANS02+
MAX40002ANS02+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX40002ANS02+T
MAX40002ANS02+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX900BCWP+ Compare Parts
  • MAX900BCWP+ vs MAX999EUK+TG52
  • MAX900BCWP+ vs MAX999EUK+T
  • MAX900BCWP+ vs MAX999AAUK+T
  • MAX900BCWP+ vs MAX998EUT-T
  • MAX900BCWP+ vs MAX998EUT+TG069
  • MAX900BCWP+ vs MAX998EUT+TG05
  • MAX900BCWP+ vs MAX998EUT+TG002
  • MAX900BCWP+ vs MAX998EUT+T
  • MAX900BCWP+ vs MAX998EUT
  • MAX900BCWP+ vs MAX998ESA-T
  • MAX900BCWP+ vs MAX998ESA+T
  • MAX900BCWP+ vs MAX998ESA+
  • MAX900BCWP+ vs MAX998ESA
  • MAX900BCWP+ vs MAX997EUA-T
  • MAX900BCWP+ vs MAX997EUA+T
  • MAX900BCWP+ vs MAX997EUA+
  • MAX900BCWP+ vs MAX997EUA
  • MAX900BCWP+ vs MAX997ESA-T
  • MAX900BCWP+ vs MAX997ESA+T
  • MAX900BCWP+ vs MAX997ESA+
  • MAX900BCWP+ vs MAX997ESA
  • MAX900BCWP+ vs MAX996EUD-T
  • MAX900BCWP+ vs MAX996EUD+T
  • MAX900BCWP+ vs MAX996EUD+
  • MAX900BCWP+ vs MAX996EUD
  • MAX900BCWP+ vs MAX996ESD-T
  • MAX900BCWP+ vs MAX996ESD+T
  • MAX900BCWP+ vs MAX996ESD+
  • MAX900BCWP+ vs MAX996ESD
  • MAX900BCWP+ vs MAX995EUD+T
  • MAX900BCWP+ vs MAX995EUD+
  • MAX900BCWP+ vs MAX995ESD-T
  • MAX900BCWP+ vs MAX995ESD+T
  • MAX900BCWP+ vs MAX995ESD+
  • MAX900BCWP+ vs MAX995ESD
  • MAX900BCWP+ vs MAX9955BDCCB+D
  • MAX900BCWP+ vs MAX994EUD-T
  • MAX900BCWP+ vs MAX994EUD+T
  • MAX900BCWP+ vs MAX994EUD+
  • MAX900BCWP+ vs MAX994EUD
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much