☰
MAX900BCWP+
MAX900BCWP+
Active
Description:  IC COMPARATOR 4 GEN PUR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX900BCWP+ Datasheet
History Price: $12.64000
In Stock: 23600
MAX900BCWP+ vs MAX997EUA
Series
-
Beyond-the-Rails
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
Push-Pull, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
4mV @ 5V
1.5mV @ 5V
Current - Input Bias (Max)
10μA @ 5V
15μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
6.5mA
CMRR, PSRR (Typ)
-82dB, -80dB
80dB CMRR, 86.02dB PSRR
Propagation Delay (Max)
8ns (Typ)
7ns
Hysteresis
-
3.5mV
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
8-uMAX/uSOP