☰
MAX900BCWP+
MAX900BCWP+
Active
Description:  IC COMPARATOR 4 GEN PUR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX900BCWP+ Datasheet
History Price: $12.64000
In Stock: 23600
MAX900BCWP+ vs MAX998EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
Push-Pull, TTL
Push-Pull, CMOS, TTL, Output
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
4mV @ 5V
2mV @ 5.5V
Current - Input Bias (Max)
10μA @ 5V
0.3μA @ 5.5V
Current - Output (Typ)
-
90mA
Current - Quiescent (Max)
6mA, 12mA, 15mA
650μA
CMRR, PSRR (Typ)
-82dB, -80dB
95dB CMRR, 100dB PSRR
Propagation Delay (Max)
8ns (Typ)
40ns
Hysteresis
-
5mV
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-SOIC (0.295", 7.50mm Width)
SOT-23-6
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
SOT-23-6