Type
General Purpose
General Purpose
Output Type
Push-Pull, Output
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5.5V
Current - Input Bias (Max)
0.08μA @ 5V
1pA @ 5.5V
Current - Output (Typ)
45mA
-
Current - Quiescent (Max)
55μA
24μA
CMRR, PSRR (Typ)
100dB CMRR, 100dB
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
228ns (Typ)
450ns
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
14-TSSOP