☰
MAX994EUD
MAX994EUD
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX994EUD Datasheet
History Price: $2.18000
In Stock: 1040
MAX994EUD Specification
Specification
Part No
MAX994EUD
Category
Linear - Comparators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
5mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
Current - Output (Typ)
-
Current - Quiescent (Max)
24μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
450ns
Hysteresis
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
MAX994EUD Related Parts
MAX1756BAUT
MAX1756BAUT
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-6
MAX40000ANT12+
MAX40000ANT12+
Maxim Integrated
IC COMPARATOR 1 GEN PUR 6WLP
MAX40000ANT12+T
MAX40000ANT12+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR 6WLP
MAX40000AUT12+T
MAX40000AUT12+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT6
MAX40001ANT12+
MAX40001ANT12+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
MAX40001ANT22+T
MAX40001ANT22+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
MAX40001AUT12+
MAX40001AUT12+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40001AUT12+T
MAX40001AUT12+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40001AUT22+T
MAX40001AUT22+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
MAX40002ANS+T
MAX40002ANS+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX40002ANS02+
MAX40002ANS02+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX40002ANS02+T
MAX40002ANS02+T
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 4WLP
MAX994EUD Compare Parts
  • MAX994EUD vs MAX999EUK+TG52
  • MAX994EUD vs MAX999EUK+T
  • MAX994EUD vs MAX999AAUK+T
  • MAX994EUD vs MAX998EUT-T
  • MAX994EUD vs MAX998EUT+TG069
  • MAX994EUD vs MAX998EUT+TG05
  • MAX994EUD vs MAX998EUT+TG002
  • MAX994EUD vs MAX998EUT+T
  • MAX994EUD vs MAX998EUT
  • MAX994EUD vs MAX998ESA-T
  • MAX994EUD vs MAX998ESA+T
  • MAX994EUD vs MAX998ESA+
  • MAX994EUD vs MAX998ESA
  • MAX994EUD vs MAX997EUA-T
  • MAX994EUD vs MAX997EUA+T
  • MAX994EUD vs MAX997EUA+
  • MAX994EUD vs MAX997EUA
  • MAX994EUD vs MAX997ESA-T
  • MAX994EUD vs MAX997ESA+T
  • MAX994EUD vs MAX997ESA+
  • MAX994EUD vs MAX997ESA
  • MAX994EUD vs MAX996EUD-T
  • MAX994EUD vs MAX996EUD+T
  • MAX994EUD vs MAX996EUD+
  • MAX994EUD vs MAX996EUD
  • MAX994EUD vs MAX996ESD-T
  • MAX994EUD vs MAX996ESD+T
  • MAX994EUD vs MAX996ESD+
  • MAX994EUD vs MAX996ESD
  • MAX994EUD vs MAX995EUD+T
  • MAX994EUD vs MAX995EUD+
  • MAX994EUD vs MAX995ESD-T
  • MAX994EUD vs MAX995ESD+T
  • MAX994EUD vs MAX995ESD+
  • MAX994EUD vs MAX995ESD
  • MAX994EUD vs MAX9955BDCCB+D
  • MAX994EUD vs MAX994EUD-T
  • MAX994EUD vs MAX994EUD+T
  • MAX994EUD vs MAX994EUD+
  • MAX994EUD vs MAX994ESD-T
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)