☰
MAX9150EUI
MAX9150EUI
Active
Description:  10-PORT LVDS REPEATER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9150EUI Datasheet
History Price: $14.29000
In Stock: 45600
MAX9150EUI vs MAX3770CEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
-
Input
LVDS
CML
Output
LVDS
CML
Data Rate (Max)
400Mbps
2.125Gbps
Number of Channels
1
1
Delay Time
2.2ns
1ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
130mA
81mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-QSOP