Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX9150EUI
MAX9150EUI
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
10-PORT LVDS REPEATER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9150EUI Datasheet
History Price: $14.29000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9150EUI vs MAX3774CEE
Part No
MAX9150EUI
MAX3774CEE
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
-
Input
LVDS
CML
Output
LVDS
CML
Data Rate (Max)
400Mbps
2.125Gbps
Number of Channels
1
2
Delay Time
2.2ns
5ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
130mA
121mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
28-TSSOP
16-QSOP-EP