☰
MAX9154EUI
MAX9154EUI
Active
Description:  10-PORT LVDS REPEATER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9154EUI Datasheet
History Price: Active
In Stock: 12460
MAX9154EUI vs MAX9150EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
LVDS
Input
LVPECL
LVDS
Output
LVDS
LVDS
Data Rate (Max)
800Mbps
400Mbps
Number of Channels
1
1
Delay Time
2.3ns
2.2ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
118mA
130mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP