☰
MAX9314ECJ
MAX9314ECJ
Active
Description:  CLOCK AND DATA DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9314ECJ Datasheet
History Price: $7.64000
In Stock: 13200
MAX9314ECJ vs MAX9310AEUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock/Data Driver
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
2
1
Ratio - Input:Output
1:5
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HSTL, LVECL, LVPECL
HSTL, LVPECL
Output
LVECL, LVPECL
LVDS
Frequency - Max
3 GHz
1 GHz
Voltage - Supply
?.25V ~ 3.8V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
20-TSSOP