☰
MAX9310AEUP
MAX9310AEUP
Active
Description:  MAX9310 1:5 CLOCK DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9310AEUP Datasheet
History Price: $10.47000
In Stock: 35200
MAX9310AEUP Specification
Specification
Part No
MAX9310AEUP
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Input
HSTL, LVPECL
Output
LVDS
Frequency - Max
1 GHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MAX9310AEUP PDF Datasheet
MAX9310AEUP Related Parts
MAX9160EUI+
MAX9160EUI+
Maxim Integrated
IC CLK DATA DRIVER 1:14 28TSSOP
MAX9160EUI+T
MAX9160EUI+T
Maxim Integrated
IC CLK DATA DRIVER 1:14 28TSSOP
MAX9310AEUP+
MAX9310AEUP+
Maxim Integrated
IC CLK BUFFER 2:5 1GHZ 20TSSOP
MAX9310AEUP+T
MAX9310AEUP+T
Maxim Integrated
IC CLK BUFFER 2:5 1GHZ 20TSSOP
MAX9310EUP
MAX9310EUP
Maxim Integrated
MAX9310 1:5 CLOCK DRIVER
MAX9310EUP+
MAX9310EUP+
Maxim Integrated
IC CLK BUFFER
MAX9311ECJ
MAX9311ECJ
Maxim Integrated
CLOCK AND DATA DRIVER
MAX9311ECJ+
MAX9311ECJ+
Maxim Integrated
IC CLK BUFFER 2:10 3GHZ 32LQFP
MAX9311ECJ+T
MAX9311ECJ+T
Maxim Integrated
IC CLK BUFFER 2:10 3GHZ 32LQFP
MAX9311EGJ
MAX9311EGJ
Maxim Integrated
CLOCK AND DATA DRIVER
MAX9311EHJ
MAX9311EHJ
Maxim Integrated
CLOCK AND DATA DRIVER
MAX9312ECJ
MAX9312ECJ
Maxim Integrated
CLOCK AND DATA DRIVER
MAX9310AEUP Compare Parts
  • MAX9310AEUP vs MAX9370ESA+T
  • MAX9310AEUP vs MAX9326EQI
  • MAX9310AEUP vs MAX9326EGI
  • MAX9310AEUP vs MAX9325EQI+T
  • MAX9310AEUP vs MAX9325EQI+
  • MAX9310AEUP vs MAX9325EQI
  • MAX9310AEUP vs MAX9324EUP+T
  • MAX9310AEUP vs MAX9324EUP+
  • MAX9310AEUP vs MAX9324ETP
  • MAX9310AEUP vs MAX9323EUP+T
  • MAX9310AEUP vs MAX9323EUP+
  • MAX9310AEUP vs MAX9323EUP
  • MAX9310AEUP vs MAX9322ECY+TD
  • MAX9310AEUP vs MAX9321ESA
  • MAX9310AEUP vs MAX9321EKA+T
  • MAX9310AEUP vs MAX9321EKA
  • MAX9310AEUP vs MAX9321BESA+T
  • MAX9310AEUP vs MAX9321BESA+
  • MAX9310AEUP vs MAX9321BESA
  • MAX9310AEUP vs MAX9321AEKA
  • MAX9310AEUP vs MAX9320EUA+T
  • MAX9310AEUP vs MAX9320EUA+
  • MAX9310AEUP vs MAX9320ESA/GG8
  • MAX9310AEUP vs MAX9320ESA+T
  • MAX9310AEUP vs MAX9320ESA+
  • MAX9310AEUP vs MAX9320ESA
  • MAX9310AEUP vs MAX9320EKA+T
  • MAX9310AEUP vs MAX9320EKA+
  • MAX9310AEUP vs MAX9320BEUA+T
  • MAX9310AEUP vs MAX9320BEUA+
  • MAX9310AEUP vs MAX9320BESA+
  • MAX9310AEUP vs MAX9320BESA
  • MAX9310AEUP vs MAX9317ECJ
  • MAX9310AEUP vs MAX9317CECJ+
  • MAX9310AEUP vs MAX9317BECJ
  • MAX9310AEUP vs MAX9317AECJ+T
  • MAX9310AEUP vs MAX9317AECJ+
  • MAX9310AEUP vs MAX9317AECJ
  • MAX9310AEUP vs MAX9316EWP-T
  • MAX9310AEUP vs MAX9316EWP+T
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend