Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Maxim Integrated MAX9317AECJ
MAX9317AECJ
Active
Clock/Timing - Clock Buffers, Drivers
Description:
MAX9317 DUAL 1:5 CLOCK DRIVERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX9317AECJ Datasheet
History Price: $11.47000
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9317AECJ vs MAX9310AEUP
Part No
MAX9317AECJ
MAX9310AEUP
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock/Data Driver
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
2
1
Ratio - Input:Output
1:5
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
LVPECL
HSTL, LVPECL
Output
LVDS
LVDS
Frequency - Max
1 GHz
1 GHz
Voltage - Supply
2.375V ~ 2.625V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
20-TSSOP